Status: | Active |
---|---|
Series: | NLSX0102 |
RoHS: | Compliant |
VL can be Less than, Greater than or Equal to VCC |
Wide VCC Operating Range: 1.5 V to 5.5 V |
Wide VL Operating Range: 1.5 V to 5.5 V |
High Speed with 24 Mb/s Guaranteed Date Rate |
Low Bit to Bit Skew |
Enable Input and I/O Pins are Overvoltage Tolerant (OVT) to 5.5 V |
Non preferential Power up Sequencing |
Integrated 10 k ohm Pull up Resistors |
Small Space Saving Package:1.9 mm x 0.9 mm x 0.5 mm Flipchip8 |
This is a Pb Free Device |
Low Voltage ASIC Level Translation |
ESD Protection for All Pins: Human Body Model (HBM) > 7000 V |
Applications |
---|
I2C, SMBus |
End Products |
---|
Mobile Phones, PDAs, Cameras |
Description | NLSX0102 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.4 |
IO Max (mA) | 1 |
Package Type | Flip-Chip-8 |
LEVEL TRANSLATOR, 2BIT, FLIP CHIP-8 | Farnell |
Where can I find additional details, specifications and documents for a NLSX0102FCT2G?
Additional datasheets, footprints and schematics for NLSX0102FCT2G are listed on our Part Details page. You can also find images and similar parts to NLSX0102FCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX0102FCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX0102FCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX0102FCT2G fall under?
The NLSX0102FCT2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX0102FCT2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX0102FCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX0102FCT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX0102FCT2G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NLSX0102FCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX0102FCT2G often in real-time on the comparison pages.
What if I can't find stock of NLSX0102FCT2G?
You can fill out our help required form which you can use to request a quote for NLSX0102FCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.