Status: | Active |
---|---|
Series: | NLSV8T244 |
RoHS: | Compliant |
VCCA and VCCB can be 0.9 V to 4.5 V |
HighSpeed w/ Balanced Propagation Delay |
Inputs and Outputs have OVT Protection to 4.5 V |
Nonpreferential VCCA and VCCB Sequencing |
Outputs at 3State until Active VCC is Reached |
PowerOff Protection |
Outputs Switch to 3State with VCCB at GND |
UltraSmall Packaging: 4.0 mm x 2.0 mm UDFN20 |
Benefits |
---|
Wide Operating Voltage Range |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSV8T244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 3.3 |
IO Max (mA) | 50 |
Package Type | TSSOP-20 |
LEVEL TRANSLATOR, 8BIT, TSSOP-20 | element14 |
8 Bit Unidirectional Tran/Reel |Onsemi NLSV8T244DTR2G | Newark Electronics |
Voltage Level Translator 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSV8T244DTR2G?
Additional datasheets, footprints and schematics for NLSV8T244DTR2G are listed on our Part Details page. You can also find images and similar parts to NLSV8T244DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSV8T244DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSV8T244DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSV8T244DTR2G fall under?
The NLSV8T244DTR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSV8T244DTR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSV8T244DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSV8T244DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSV8T244DTR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NLSV8T244DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSV8T244DTR2G often in real-time on the comparison pages.
What if I can't find stock of NLSV8T244DTR2G?
You can fill out our help required form which you can use to request a quote for NLSV8T244DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.