Status: | Active |
---|---|
Series: | NLSV2T244 |
RoHS: | Compliant |
Wide VCCA and VCCB Operating Range: 0.9 V to 4.5 V |
High-Speed w/ Balanced Propagation Delay |
Inputs and Outputs have OVT Protection to 4.5 V |
Non-preferential VCCA and VCCB Sequencing |
Outputs at 3-State until Active VCC is Reached |
Power-Off Protection |
Outputs Switch to 3-State with VCCB at GND |
Ultra-Small Packaging: 1.8 mm x 1.2 mm UDFN8 |
This is a Pb-Free Device |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSV2T244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 3.3 |
IO Max (mA) | 50 |
Package Type | Micro8 |
2 Bit Unidir Translator/Reel |Onsemi NLSV2T244DMR2G | Newark Electronics |
LEVEL TRANSLATOR, 2-BIT, MICRO8 | element14 |
Voltage Level Translator 8-Pin Micro T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSV2T244DMR2G?
Additional datasheets, footprints and schematics for NLSV2T244DMR2G are listed on our Part Details page. You can also find images and similar parts to NLSV2T244DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSV2T244DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSV2T244DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSV2T244DMR2G fall under?
The NLSV2T244DMR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSV2T244DMR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSV2T244DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSV2T244DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSV2T244DMR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NLSV2T244DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSV2T244DMR2G often in real-time on the comparison pages.
What if I can't find stock of NLSV2T244DMR2G?
You can fill out our help required form which you can use to request a quote for NLSV2T244DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.