Status: | Active |
---|---|
Series: | NLSV1T244 |
RoHS: | Compliant |
Non-preferential VCCA and VCCB Sequencing |
Wide VCCA and VCCB Operating Range: 0.9 V to 4.5 V |
High-Speed w/ Balanced Propagation Delay |
Inputs and Outputs have OVT Protection to 4.5 V |
Outputs at 3-State until Active VCC is Reached |
Power-Off Protection |
Outputs Switch to 3-State with VCCB at GND |
Ultra-Small Packaging: 1.2 mm x 1.0 mm UDFN6 |
This is a Pb-Free Device |
Benefits |
---|
Allows for easier design |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSV1T244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 3.3 |
IO Max (mA) | 50 |
Package Type | UDFN-6 |
LEVEL TRANSLATOR, 0.9V TO 4.5V, UDFN-6 | Farnell |
IC: digital | Transfer Multisort Elektronik |
1-Bit Dual-Supply Non-Inv/Reel Rohs Compliant: Yes |Onsemi NLSV1T244MUTBG | Newark Electronics |
LEVEL TRANSLATOR, 1BIT, UDFN-6 | element14 |
Voltage Level Translator 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSV1T244MUTBG?
Additional datasheets, footprints and schematics for NLSV1T244MUTBG are listed on our Part Details page. You can also find images and similar parts to NLSV1T244MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSV1T244MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSV1T244MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSV1T244MUTBG fall under?
The NLSV1T244MUTBG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSV1T244MUTBG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSV1T244MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSV1T244MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSV1T244MUTBG have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NLSV1T244MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSV1T244MUTBG often in real-time on the comparison pages.
What if I can't find stock of NLSV1T244MUTBG?
You can fill out our help required form which you can use to request a quote for NLSV1T244MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.