Status: | Active |
---|---|
Series: | NLSF595 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,493
in stock
|
Buy Now | |
element14
from US$0.53
|
2,493
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,493
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Parallel Outputs are Open Drain Capable of Sinking > 12 mA Output Withstands up to +7.0 Regardless of VCC |
Standard Serial (SPI) Interface, Data, Clock, Enable (Low) |
All Inputs CMOS Level Compatible |
Frees up I/O around a Microcontroller |
Only One Pin Dedicated to this Device (Latch Enable) |
Output Enable may be Permanently Pulled Low |
High Speed Clocking, fmax > 25 MHz (Shift Clock) |
Eight Bits Parallel Output |
Double Buffered Outputs, so Register may Fill without Affecting output |
STD CMOS Serial Output, may be used to Cascade more than One Device |
Each Part Controls Two Tri-Color LEDs |
Two Devices can Control 5 Tri-Color LEDs |
Low Leakage: ICC = 2.0 µA (Max) at TA = 25°C |
Latchup Performance Exceeds 100 mA |
TSSOP-16 Package |
ESD Performance: HBM > 1000 V; MM > 100 V |
Functionally Similar to the Popular 74VHC595 |
Description | NLSF595 |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 7 |
IO Max (mA) | 12 |
LEDs in Series, Max # | 1 |
LEDs in Parallel, Max # | 8 |
Package Type | TSSOP-16 |
Led Driver, Linear, Tssop-16 | Newark Electronics |
LED DRIVER, LINEAR, TSSOP-16 | element14 |
Tri-Colour LED Driver SPI-Serial TSSOP16 | RS |
NLSF595 Series 12 mA 5.5 V 150 MHz Serial (SPI) Tri-Color LED Driver - TSSOP-16 | Future Electronics |
LED DRVR 3Segment 2.5V/3.3V/5V 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSF595DTR2G?
Additional datasheets, footprints and schematics for NLSF595DTR2G are listed on our Part Details page. You can also find images and similar parts to NLSF595DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSF595DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSF595DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSF595DTR2G fall under?
The NLSF595DTR2G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NLSF595DTR2G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSF595DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSF595DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSF595DTR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NLSF595DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSF595DTR2G often in real-time on the comparison pages.
What if I can't find stock of NLSF595DTR2G?
You can fill out our help required form which you can use to request a quote for NLSF595DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.