Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 280ohm |
Supply Voltage Range | 3V to 18V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Mux/Demux, 4:1, 280R, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NLHV4052DTR2G?
Additional datasheets, footprints and schematics for NLHV4052DTR2G are listed on our Part Details page. You can also find images and similar parts to NLHV4052DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLHV4052DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLHV4052DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLHV4052DTR2G fall under?
The NLHV4052DTR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to NLHV4052DTR2G when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLHV4052DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLHV4052DTR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLHV4052DTR2G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NLHV4052DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLHV4052DTR2G often in real-time on the comparison pages.
What if I can't find stock of NLHV4052DTR2G?
You can fill out our help required form which you can use to request a quote for NLHV4052DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.