Status: | Active |
---|---|
Series: | NLHV4051 |
RoHS: | Compliant |
Triple Diode Protection on Control Inputs |
Switch Function is Break Before Make |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be <= VSS |
Linearized Transfer Characteristics |
Low-noise - 12 nV/sqrt.Cycle, f <= 1.0 kHz Typical |
Pin-for-Pin Replacement for CD4051, CD4052, and CD4053 |
For 4PDT Switch, See MC14551B |
For Lower RON, Use the HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Description | NLHV4051 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 8 |
Configuration | SP8T |
Icc Max (µA) | 10 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-16 |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
Analogue Mux/Demux 3-18V SP8T SOIC16 | RS |
Analogue Mux/Demux, 8:1, 280R, Soic-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, 8:1, 280R, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a NLHV4051DR2G?
Additional datasheets, footprints and schematics for NLHV4051DR2G are listed on our Part Details page. You can also find images and similar parts to NLHV4051DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLHV4051DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLHV4051DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLHV4051DR2G fall under?
The NLHV4051DR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLHV4051DR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLHV4051DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLHV4051DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLHV4051DR2G have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for NLHV4051DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLHV4051DR2G often in real-time on the comparison pages.
What if I can't find stock of NLHV4051DR2G?
You can fill out our help required form which you can use to request a quote for NLHV4051DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.