Status: | Active |
---|---|
Series: | NLAST4051 |
RoHS: | Compliant |
Improved RDS(on) Specifications |
Pin for Pin Replacement for MAX4051 and MAX4051A - One Half the Resistance Operating at 5.0 Volts |
Single or Dual Supply Operation - Single 3-5 Volt Operation, or Dual +/-3 Volt Operation - With VCC of 3.0 to 3.3 V, Device Can Interface with 1.8 V Logic, No Translators Needed - Address and Inhibit Logic are Over-Voltage Tolerant and May Be Driven Up +6 V Regardless of VCC |
Address and Inhibit Pins Standard TTL Compatible - Greatly Improved Noise Margin Over MAX4051 and MAX4051A - True TTL Compatibility VIL = 0.8 V, VIH = 2.0 V |
Improved Linearity Over Standard HC4051 Devices |
Popular SOIC, and Space Saving TSSOP, and QSOP 16 Pin Packages |
Pb-Free Packages are Available |
Description | NLAST4051 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 8 |
Configuration | SP8T |
Icc Max (µA) | 80 |
ron Max (Ω) | 37 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Package Type | TSSOP-16 |
NLAST4051DTR2G, LOG CMOS MLTIPLXR ANALOG | RS |
NLAST4051DTR2G, LOG CMOS MLTIPLXR ANALOG | ON Semiconductor NLAST4051DTR2G | RS Americas |
ANALOGUE MUX/DEMUX, 8: 1, TSSOP-16 | Farnell |
Ic,analog Mux,single,8-Channel,cmos,tssop,16Pin,plastic |Onsemi NLAST4051DTR2G | Newark Electronics |
Analog Multiplexer Single 8:1 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLAST4051DTR2G?
Additional datasheets, footprints and schematics for NLAST4051DTR2G are listed on our Part Details page. You can also find images and similar parts to NLAST4051DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAST4051DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAST4051DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAST4051DTR2G fall under?
The NLAST4051DTR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAST4051DTR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAST4051DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAST4051DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAST4051DTR2G have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, element14 and Farnell have stock available or on a lead time for NLAST4051DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAST4051DTR2G often in real-time on the comparison pages.
What if I can't find stock of NLAST4051DTR2G?
You can fill out our help required form which you can use to request a quote for NLAST4051DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.