Status: | Active |
---|---|
Series: | NLASB3157 |
RoHS: | Compliant |
High Speed: tPD = 1.0 ns (Typ) at VCC = 5.0 V |
Low Power Dissipation: ICC = 2.0 uA (Max) at TA = 25C |
Standard CMOS Logic Levels |
High Bandwidth, Improved Linearity |
Switches Standard NTSC/PAL Video, Audio, SPDIF and HDTV |
May be used for Clock Switching, Data Mux'ing, etc. |
Low RDS(ON) |
Break Before Make Circuitry, Prevents Inadvertent Shorts |
Can Switch Balanced Signal Pairs, e.g. LVDS > 200 Bits/Sec |
Latchup Performance Exceeds 300 mA |
Pin for Pin Drop in for NC7SB3157 |
Tiny SC88 Package Only 2.0 x 2.1 mm |
ESD Performance: HBM > 2000 V; MM > 200 V |
Pb-Free Package is Available |
Applications |
---|
Cell Phones |
Portable MP3 Players |
End Products |
---|
PDAs |
Description | NLASB3157 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 10 |
ron Max (Ω) | 50 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | WDFN-6 |
ANALOGUE SWITCH, SINGLE, SPDT, WDFN-6 | element14 |
Analog Switch Single SPDT 6-Pin WDFN T/R | Avnet America |
Analogue Switch, Single Channel, Spdt, 1, 17 Ohm, 1.65V To 5.5V, Wdfn, 6 |Onsemi NLASB3157MTR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NLASB3157MTR2G?
Additional datasheets, footprints and schematics for NLASB3157MTR2G are listed on our Part Details page. You can also find images and similar parts to NLASB3157MTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLASB3157MTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLASB3157MTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLASB3157MTR2G fall under?
The NLASB3157MTR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLASB3157MTR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLASB3157MTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLASB3157MTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLASB3157MTR2G have stock available?
Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NLASB3157MTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLASB3157MTR2G often in real-time on the comparison pages.
What if I can't find stock of NLASB3157MTR2G?
You can fill out our help required form which you can use to request a quote for NLASB3157MTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.