Status: | Active |
---|---|
Series: | NLAS7222B |
RoHS: | Compliant |
RON is Typically 8.0 Ω at VCC = 3.3V |
Low Bit-to-Bit Skew: Typically 50 ps |
Low Crosstalk: -30 dB @ 250 MHz |
Low Current Consumption: 1.0 µA |
Near-Zero Propagation Delay: 250 ps |
Channel On-Capacitance: 6.5 pF (Typical) |
VCC Operating Range: 1.65V to 4.5 V |
> 700 MHz Bandwidth (or Data Frequency) |
This is a Pb-Free Device |
Applications |
---|
Differential Signal Data Routing |
Continuous Current Rating Through Each Switch ±50 mA |
Cell Phone, PDA, Digital Camera, and Notebook |
End Products |
---|
USB 2.0 Signal Routing |
Cell Phone, PDA, Digital Camera, and Notebook |
8 kV I/O to GND ESD Protection |
Description | NLAS7222B |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 12 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | UQFN-10 |
ANALOGUE SWITCH, 1CH, DPDT, UQFN-10 | element14 |
NLAS7222BMUTBG, DATA ANALOG SWITCH | RS |
Analogue Switch, 1Ch, Dpdt, Uqfn-10 | Newark Electronics |
Analog Switch Single DPDT 10-Pin UQFN T/R | Avnet America |
NLAS7222BMUTBG, DATA ANALOG SWITCH | ON Semiconductor NLAS7222BMUTBG | RS Americas |
Where can I find additional details, specifications and documents for a NLAS7222BMUTBG?
Additional datasheets, footprints and schematics for NLAS7222BMUTBG are listed on our Part Details page. You can also find images and similar parts to NLAS7222BMUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS7222BMUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS7222BMUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS7222BMUTBG fall under?
The NLAS7222BMUTBG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS7222BMUTBG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS7222BMUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS7222BMUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS7222BMUTBG have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for NLAS7222BMUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS7222BMUTBG often in real-time on the comparison pages.
What if I can't find stock of NLAS7222BMUTBG?
You can fill out our help required form which you can use to request a quote for NLAS7222BMUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.