Status: | Active |
---|---|
Series: | NLAS7213 |
RoHS: | Compliant |
RON: 10 Ω Max @ VCC = 3.3 V |
COFF: 3.0 pF Typ at VCC = 3.3 V |
VCC Operating Range: 1.65 V to 4.5 V |
> 1118 MHz Bandwidth |
OVT up to 5.25 V on D+/D Pins |
1.5 x 1.5 x 0.55 mm UQFN8 package |
8 kV HBM ESD Protection on All Pins |
This is a PbFree Device |
Applications |
---|
High Speed USB 2.0 Data |
Portable Devices |
End Products |
---|
Mobile Phones |
Description | NLAS7213 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPST |
Icc Max (µA) | 1 |
ron Max (Ω) | 9.5 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | UQFN-8 |
ANALOGUE SWITCH, DUAL, DPST, UQFN-8 | element14 |
Analogue Switch, Dual, Dpst, Uqfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS7213MUTBG?
Additional datasheets, footprints and schematics for NLAS7213MUTBG are listed on our Part Details page. You can also find images and similar parts to NLAS7213MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS7213MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS7213MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS7213MUTBG fall under?
The NLAS7213MUTBG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS7213MUTBG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS7213MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS7213MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS7213MUTBG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NLAS7213MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS7213MUTBG often in real-time on the comparison pages.
What if I can't find stock of NLAS7213MUTBG?
You can fill out our help required form which you can use to request a quote for NLAS7213MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.