Status: | Active |
---|---|
Series: | NLAS4783B |
RoHS: | Compliant |
Single Supply Operation, 1.65 to 4.5 V |
Low Static Power |
OVT on Logic Address and Enable Inputs |
Applications |
---|
Cell Phone Speaker/Microphone Switching. |
Three Unbalanced (SingleEnded) Switches |
VoIP Handsets |
End Products |
---|
Ringtone Chip/Amplifier Switching |
Stereo Balanced (PushPull) Switching |
Mobile Phones |
Description | NLAS4783B |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Number of Switches | 6 |
Configuration | SPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 1.2 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | QFN-16 |
Ic,analog Switch,triple,spdt,llcc,16Pin,plastic |Onsemi NLAS4783BMN1R2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS4783BMN1R2G?
Additional datasheets, footprints and schematics for NLAS4783BMN1R2G are listed on our Part Details page. You can also find images and similar parts to NLAS4783BMN1R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS4783BMN1R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS4783BMN1R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS4783BMN1R2G fall under?
The NLAS4783BMN1R2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS4783BMN1R2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS4783BMN1R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS4783BMN1R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS4783BMN1R2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NLAS4783BMN1R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS4783BMN1R2G often in real-time on the comparison pages.
What if I can't find stock of NLAS4783BMN1R2G?
You can fill out our help required form which you can use to request a quote for NLAS4783BMN1R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.