Status: | Active |
---|---|
Series: | NLAS4684 |
RoHS: | Compliant |
Ultra-Low RON, < 0.5 Ω at 2.7 V |
Threshold Adjusted to Function with 1.8 V Control at VCC = 2.7-3.3 V |
Single Supply Operation from 1.8-5.5 V |
Low Crosstalk, < 83 dB at 100 kHz |
Full 0- VCC Signal Handling Capability |
High Isolation, -65 dB at 100 kHz |
Low Standby Current, <50 nA |
Low Distortion, <0.14% THD |
RON Flatness of 0.15 ohms |
Pin-to-Pin Replacement for MAX4684 |
Applications |
---|
Audio Switching |
VoIP Handsets |
End Products |
---|
Mobile Phones |
LCD TVs |
Description | NLAS4684, Dual SPDT .5 Ohm Analog Switch |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 0.2 |
ron Max (Ω) | 0.5 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Package Type | Flip-Chip-10 |
ANALOGUE SWITCH, DUAL, SPDT, MICRO BUMP | Farnell |
Analogue Switch, Dual, Spdt, Micro Bump | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS4684FCT1G?
Additional datasheets, footprints and schematics for NLAS4684FCT1G are listed on our Part Details page. You can also find images and similar parts to NLAS4684FCT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS4684FCT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS4684FCT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS4684FCT1G fall under?
The NLAS4684FCT1G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS4684FCT1G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS4684FCT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS4684FCT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS4684FCT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NLAS4684FCT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS4684FCT1G often in real-time on the comparison pages.
What if I can't find stock of NLAS4684FCT1G?
You can fill out our help required form which you can use to request a quote for NLAS4684FCT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.