Status: | Active |
---|---|
Series: | NLAS4599 |
RoHS: | Compliant |
Channel Select Input Over-Voltage Tolerant to 5.5 V |
Fast Switching and Propagation Speeds |
Break-Before-Make Circuitry |
Low Power Dissipation: ICC = 2 mA (Max) at TA= 25°C |
Diode Protection Provided on Channel Select Input |
Improved Linearity and Lower ON Resistance over Input Voltage |
Latchup Performance Exceeds 300 mA |
ESD Performance: HBM > 2000 V; MM > 200 V, CDM > 1500 V |
Chip Complexity: 38 FETs |
Description | NLAS4599 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 30 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
Package Type | TSOP-6 |
IC, ANALOGUE SWITCH, SPDT, SMD | element14 |
Analog Switch, Single, Spdt, Tsop-6 | Newark Electronics |
Analog Switch Single SPDT 6-Pin TSOP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NLAS4599DTT1G?
Additional datasheets, footprints and schematics for NLAS4599DTT1G are listed on our Part Details page. You can also find images and similar parts to NLAS4599DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS4599DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS4599DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS4599DTT1G fall under?
The NLAS4599DTT1G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS4599DTT1G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS4599DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS4599DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS4599DTT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for NLAS4599DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS4599DTT1G often in real-time on the comparison pages.
What if I can't find stock of NLAS4599DTT1G?
You can fill out our help required form which you can use to request a quote for NLAS4599DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.