Status: | Active |
---|---|
Series: | NLAS3899 |
RoHS: | Compliant |
Single Supply Operation; 1.65 to 4.3 V VCC |
Low ON Resistance (3.0 Ω Typical Across VCC) |
Low CON (20 pF Typical) |
Bandwidth 280 MHz |
Maximum Breakdown Voltage: 5.5 V |
Low Static Power |
Interfaces with 1.8 V Chipset |
Applications |
---|
Dual SIM Card Data Switching |
Ringtone-Chip/Amplifier Switching |
Smart Phones |
VoIP Handsets |
End Products |
---|
Cell Phone Speaker/Microphone Switching |
Four Unbalanced (Single-Ended) Switches |
Tablets |
Description | NLAS3899 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 8 |
Configuration | DPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 4 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.3 |
Package Type | QFN-16 |
Dual Dpdt Low Ron Switch Rohs Compliant: Yes |Onsemi NLAS3899BMNTBG | Newark Electronics |
Analog Switch Dual DPDT 16-Pin WQFN T/R | Avnet America |
ANALOGUE SWITCH, DUAL, DPDT, WQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a NLAS3899BMNTBG?
Additional datasheets, footprints and schematics for NLAS3899BMNTBG are listed on our Part Details page. You can also find images and similar parts to NLAS3899BMNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS3899BMNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS3899BMNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS3899BMNTBG fall under?
The NLAS3899BMNTBG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS3899BMNTBG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS3899BMNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS3899BMNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS3899BMNTBG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NLAS3899BMNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS3899BMNTBG often in real-time on the comparison pages.
What if I can't find stock of NLAS3899BMNTBG?
You can fill out our help required form which you can use to request a quote for NLAS3899BMNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.