Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 23.2ohm |
Supply Voltage Range | 1.65V to 4.5V |
Analogue Switch Case | XLLGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE SWITCH, 2-CH, SPDT, XLLGA-6 | Farnell |
Analogue Switch, Mux/Demux, Spdt, Xllga6 |Onsemi NLAS3257CMX2TCG | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS3257CMX2TCG?
Additional datasheets, footprints and schematics for NLAS3257CMX2TCG are listed on our Part Details page. You can also find images and similar parts to NLAS3257CMX2TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS3257CMX2TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS3257CMX2TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS3257CMX2TCG fall under?
The NLAS3257CMX2TCG is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS3257CMX2TCG when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS3257CMX2TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS3257CMX2TCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLAS3257CMX2TCG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NLAS3257CMX2TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS3257CMX2TCG often in real-time on the comparison pages.
What if I can't find stock of NLAS3257CMX2TCG?
You can fill out our help required form which you can use to request a quote for NLAS3257CMX2TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.