Status: | Active |
---|---|
Series: | NLAS3158 |
RoHS: | Compliant |
High Speed: tPD = 1.0 ns (Typ) at VCC = 5.0 V. |
Low Power Dissipation: ICC = 1.0 A (Max) at TA = 25C. |
Standard CMOS Logic Levels. |
High Bandwidth, Improved Linearity |
Low RDSON: 8 Ohms Max at 3 V. |
Break Before Make Circuitry, Prevents Inadvertent Shorts |
This is a PbFree Device. |
May be used for Clock Switching, Data MUXing, etc. |
Can Switch Balanced Signal Pairs, e.g. LVDS > 200 Mb/s |
Applications |
---|
Switches Standard NTSC/PAL Video, Audio, SPDIF and HDTV. |
Description | NLAS3158 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 10 |
ron Max (Ω) | 6 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | DFN-12 |
Analogue Switch/Mux, 2Ch, Spdt, Wdfn-12 | Newark Electronics |
ANALOGUE SWITCH/MUX, 2CH, SPDT, WDFN-12 | Farnell |
Where can I find additional details, specifications and documents for a NLAS3158MNR2G?
Additional datasheets, footprints and schematics for NLAS3158MNR2G are listed on our Part Details page. You can also find images and similar parts to NLAS3158MNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS3158MNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS3158MNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS3158MNR2G fall under?
The NLAS3158MNR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS3158MNR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS3158MNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS3158MNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS3158MNR2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NLAS3158MNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS3158MNR2G often in real-time on the comparison pages.
What if I can't find stock of NLAS3158MNR2G?
You can fill out our help required form which you can use to request a quote for NLAS3158MNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.