Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 23.2ohm |
Supply Voltage Range | 1.65V to 4.5V |
Analogue Switch Case | ULLGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch, Mux/Demux, Spdt, Ullga6 | Newark Electronics |
ANALOGUE SWITCH, MUX/DEMUX, SPDT, ULLGA6 | Farnell |
Where can I find additional details, specifications and documents for a NLAS3157MX3TCG?
Additional datasheets, footprints and schematics for NLAS3157MX3TCG are listed on our Part Details page. You can also find images and similar parts to NLAS3157MX3TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS3157MX3TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS3157MX3TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS3157MX3TCG fall under?
The NLAS3157MX3TCG is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS3157MX3TCG when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS3157MX3TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS3157MX3TCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLAS3157MX3TCG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NLAS3157MX3TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS3157MX3TCG often in real-time on the comparison pages.
What if I can't find stock of NLAS3157MX3TCG?
You can fill out our help required form which you can use to request a quote for NLAS3157MX3TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.