Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 1.3ohm |
Supply Voltage Range | 1.8V to 5V |
Analogue Switch Case | UQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analog Switch Dual SPDT 10-Pin UQFN T/R | Avnet America |
NLAS2750MUTAG, Analogue SPDT Switch Dual SPDT, 1.8 - 5 V, 10-Pin UQFN | ON Semiconductor NLAS2750MUTAG | RS Americas |
ANALOGUE SWITCH, DUAL, SPDT, UQFN-10 | element14 |
Analogue Switch, Dual Channel, Spdt, 2, 1.3 Ohm, 1.8V To 5V, Uqfn, 10 Rohs Compliant: Yes |Onsemi NLAS2750MUTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS2750MUTAG?
Additional datasheets, footprints and schematics for NLAS2750MUTAG are listed on our Part Details page. You can also find images and similar parts to NLAS2750MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS2750MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS2750MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS2750MUTAG fall under?
The NLAS2750MUTAG is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS2750MUTAG when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS2750MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS2750MUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLAS2750MUTAG have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Avnet Asia and Farnell have stock available or on a lead time for NLAS2750MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS2750MUTAG often in real-time on the comparison pages.
What if I can't find stock of NLAS2750MUTAG?
You can fill out our help required form which you can use to request a quote for NLAS2750MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.