Status: | Active |
---|---|
Series: | NLAS2066 |
RoHS: | Compliant |
Same Pinout as the Popular NLAS323 |
Excellent Performance - Maximum RDSon < 15Ω at 3.0 V |
Matching Between the Switches ±1.5 Ω at 3.0 V |
1.65 V to 5.5 V Operating Range |
Lower Threshold Voltages for LVTTL/ CMOS Level Compatibility |
Ultra-Low Charge Injection ≤ 4.8 pC at 3.0 V |
Low Standby Power - ICC = 1.0 nA (max) @ TA = 25 °C |
OVT* (on pins 1,3,5 and 7) as much as + 7.0 V on Specified Input, Regardless of Operating Voltage, Allows a Short from USB LIne without Damage to the Device |
Pb-Free Packages are Available |
Applications |
---|
USB Isolation |
PDA's |
End Products |
---|
Cell Phones |
MP3s Digital Still Cameras |
Description | NLAS2066 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 2 |
ron Max (Ω) | 11 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | US8 |
ANALOGUE SWITCH, SPST, 11R, VSSOP-8 | element14 |
NLAS2066USG, ANA DUAL SPST SWITCH | RS |
NLAS2066USG, Analogue Switch Dual SPST, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NLAS2066USG | RS Americas |
Analogue Switch, Dual, Spst, Us8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS2066USG?
Additional datasheets, footprints and schematics for NLAS2066USG are listed on our Part Details page. You can also find images and similar parts to NLAS2066USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS2066USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS2066USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS2066USG fall under?
The NLAS2066USG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS2066USG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS2066USG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS2066USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS2066USG have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for NLAS2066USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS2066USG often in real-time on the comparison pages.
What if I can't find stock of NLAS2066USG?
You can fill out our help required form which you can use to request a quote for NLAS2066USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.