Status: | Unknown |
---|---|
Series: | NL7SZ58 |
RoHS: | Compliant |
Prices starting from US$0.0221
High Speed: tPD = 3.4 ns (Typ) @ VCC = 5.0 V |
Low Power Dissipation: ICC = 1 A (Maximum) at TA = 25C |
Power Down Protection Provided on inputs |
Balanced Propagation Delays |
Overvoltage Tolerant (OVT) Input and Output Pins |
Ultra-Small Package |
This is a Pb-Free Device |
Applications |
---|
General Purpose Logic |
End Products |
---|
Handheld: PDA, Digital Cameras, GPS |
Compliance | Pb-free Halide free |
---|
Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-88 T/R | EBV Elektronik |
Ic, Multi Function Gate, 3I/P, Sc-88-6, Full Reel | Newark Electronics |
NL7SZ58 Series 1.65 to 5.5 V Flexible Choice Inverting 9 Function Logic - SC-88 | Future Electronics |
MULTIFUNCTION GATE, SINGLE, 3 I/P, SC-88 | element14 |
Where can I find additional details, specifications and documents for a NL7SZ58DFT2G?
Additional datasheets, footprints and schematics for NL7SZ58DFT2G are listed on our Part Details page. You can also find images and similar parts to NL7SZ58DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL7SZ58DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL7SZ58DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL7SZ58DFT2G fall under?
The NL7SZ58DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL7SZ58DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL7SZ58DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL7SZ58DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL7SZ58DFT2G have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NL7SZ58DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL7SZ58DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL7SZ58DFT2G?
You can fill out our help required form which you can use to request a quote for NL7SZ58DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.