Status: | Unknown |
---|---|
Series: | NL7SZ18 |
RoHS: | Compliant |
High-Speed Propagation Delay tPD 2.5 nS (Typ), Load 50 pF @ 5.0 V |
Power Down Impedance Outputs in High-Z |
Output Drive Capability 4.0 mA to 32 mA |
Broad VCC Operating Range 1.65V to 5.5 V |
Surface Mount Technology SC-70, 6-Lead Packaging |
OVT* on Inputs Permits 5.0 V to 3.0 V Translation |
Pb-Free Package is Available |
Applications |
---|
Cell Phones |
Digital Cameras |
End Products |
---|
PDA's |
Video Cameras |
Compliance | Pb-free Halide free |
---|
Demultiplexer Single 1-to-2 6-Pin SC-88 T/R | Avnet Asia |
Ic,decoder/Demux,1-To-2-Line,cmos,tssop,6Pin,plastic |Onsemi NL7SZ18DFT2G | Newark Electronics |
DEMULTIPLEXER, 1 CH, 1: 2, SC-70-6 | Farnell |
Where can I find additional details, specifications and documents for a NL7SZ18DFT2G?
Additional datasheets, footprints and schematics for NL7SZ18DFT2G are listed on our Part Details page. You can also find images and similar parts to NL7SZ18DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL7SZ18DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL7SZ18DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL7SZ18DFT2G fall under?
The NL7SZ18DFT2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to NL7SZ18DFT2G when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL7SZ18DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL7SZ18DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL7SZ18DFT2G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for NL7SZ18DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL7SZ18DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL7SZ18DFT2G?
You can fill out our help required form which you can use to request a quote for NL7SZ18DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.