Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 2.5ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Switch Case | UQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB SWITCH, 480MBPS, 85DEGC | Farnell |
Usb+Audio Switch, Dpdt, 2 Ch, Uqfn-10 |Onsemi NL3S588MUTBG | Newark Electronics |
Analog Switch Dual DPDT 10-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NL3S588MUTBG?
Additional datasheets, footprints and schematics for NL3S588MUTBG are listed on our Part Details page. You can also find images and similar parts to NL3S588MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL3S588MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL3S588MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL3S588MUTBG fall under?
The NL3S588MUTBG is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NL3S588MUTBG when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL3S588MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NL3S588MUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL3S588MUTBG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NL3S588MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL3S588MUTBG often in real-time on the comparison pages.
What if I can't find stock of NL3S588MUTBG?
You can fill out our help required form which you can use to request a quote for NL3S588MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.