Status: | Active |
---|---|
Series: | NL3S22S |
RoHS: | Compliant |
VCC Range: 2.7V to 5.5V |
Control Pins Compatible with 1.8 V Interfaces |
ICC: 23 μA (Typ) |
ESD Performance: 4 kV HBM |
Available in1.4 mm x 1.8 mm UQFN10 |
This Device is Pb−Free, Halogen Free/BFR Free and RoHS Compliant |
Applications |
---|
Smartphones |
USB 2.0 Hosts/Peripherals |
End Products |
---|
Tablets |
Audio / High-Speeds Data Switching |
Description | NL3S22S, DPDT Analog Switch |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 105 |
ron Max (Ω) | 5 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
Package Type | UQFN-10 |
Usb 2.0 + Audio Switch With Mhl Capability/Reel |Onsemi NL3S22SMUTAG | Newark Electronics |
Analog Switch Dual DPDT 10-Pin UQFN T/R | Avnet America |
USB+AUDIO SWITCH, DPDT, 2 CH, UQFN-10 | element14 |
Where can I find additional details, specifications and documents for a NL3S22SMUTAG?
Additional datasheets, footprints and schematics for NL3S22SMUTAG are listed on our Part Details page. You can also find images and similar parts to NL3S22SMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL3S22SMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL3S22SMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL3S22SMUTAG fall under?
The NL3S22SMUTAG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NL3S22SMUTAG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL3S22SMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NL3S22SMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL3S22SMUTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NL3S22SMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL3S22SMUTAG often in real-time on the comparison pages.
What if I can't find stock of NL3S22SMUTAG?
You can fill out our help required form which you can use to request a quote for NL3S22SMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.