NL37WZ17USG Standard Logic by ON Semiconductor

Triple Non-Inverting Buffer with Schmitt Trigger Inputs

Status: Unknown
Series: NL37WZ17
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The NL37WZ17 is a high performance buffer with Schmitt inputs operating from a 1.65 to 5.5 V supply. The NL37WZ17 can be used as a line receiver which will receive slow input signals. The NL37WZ17 is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, owing to the hysteresis between at the inputs. Hystersis also improves noise immunity.

Prices starting from US$0.11


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.12
-
Buy Now
Logo for element14 element14 US$0.20
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Designed for 1.65 to 5.5 V VCC Operation
Over Voltage Tolerant Inputs and Outputs
LVTTL Compatible – Interface Capability with 5 V TTL Logic with VCC = 3 V
LVCMOS Compatible
24 mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current Substantially Reduces System Power Requirements
Current Drive Capability is 24 mA at the Outputs
Chip Complexity: FETs = 94
Hysteresis Inputs for Improved noise immunity

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Schmitt Trigger Buffer, Us8-8, Full Reel | Newark Electronics
IC, LOGIC, BUFFER | element14
Schmitt Trigger Buffer 3-CH Non-Inverting CMOS 8-Pin US T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL37WZ17USG?

Additional datasheets, footprints and schematics for NL37WZ17USG are listed on our Part Details page. You can also find images and similar parts to NL37WZ17USG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL37WZ17USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL37WZ17USG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL37WZ17USG fall under?

The NL37WZ17USG is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to NL37WZ17USG when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL37WZ17USG you can contact the distributor directly for product support, shipping queries etc.

Is the NL37WZ17USG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL37WZ17USG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for NL37WZ17USG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL37WZ17USG often in real-time on the comparison pages.

What if I can't find stock of NL37WZ17USG?

You can fill out our help required form which you can use to request a quote for NL37WZ17USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay