NL37WZ14USG Standard Logic by ON Semiconductor

Triple Inverter with Schmitt Trigger Input

Status: Unknown
Series: NL37WZ14
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NL37WZ14 is a high performance triple inverter with Schmitt Trigger inputs operating from a 1.65 to 5.5 V supply. Pin configuration and function are the same as the NL37WZ04, but the inputs have hysteresis, and with its Schmitt trigger function, the NL37WZ14 can be used as a line receiver which will receive slow input signals. The NL37WZ14 is capable of transforming slowly changing input signals into sharply defined, jitter free output signals. In addition, it has a greater noise margin than conventional inverters. The NL37WZ14 has hysteresis at its inputs for improved noise immunity.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
270,462
in stock
Buy Now
Logo for element14
element14
from US$0.14
3,120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Designed for 1.65 V to 5.5 V VCC Operation
Over Voltage Tolerant Inputs and Outputs
LVTTL Compatible – Interface Capability with 5 V TTL Logic with VCC = 3 V
LVCMOS Compatible
24 mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current Substantially Reduces System Power Requirements
Current Drive Capability is 24 mA at the Outputs
Chip Complexity: FETs = 94
Pb-Free Package is Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Inverter Schmitt Trigger, Triple, Us8-8 | Newark Electronics
NL37WZ14USG Triple Schmitt Trigger Inverter, 2.3 - 5.5 V US, 8-Pin | ON Semiconductor NL37WZ14USG | RS Americas
Inverter Schmitt Trigger 3-Element CMOS 8-Pin US T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL37WZ14USG?

Additional datasheets, footprints and schematics for NL37WZ14USG are listed on our Part Details page. You can also find images and similar parts to NL37WZ14USG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL37WZ14USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL37WZ14USG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL37WZ14USG fall under?

The NL37WZ14USG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to NL37WZ14USG when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL37WZ14USG you can contact the distributor directly for product support, shipping queries etc.

Is the NL37WZ14USG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL37WZ14USG have stock available?

Authorised distributors including Farnell, element14, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for NL37WZ14USG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL37WZ14USG often in real-time on the comparison pages.

What if I can't find stock of NL37WZ14USG?

You can fill out our help required form which you can use to request a quote for NL37WZ14USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay