Status: | Active |
---|---|
Series: | NL27WZU04 |
RoHS: | Compliant |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
16 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Pb-Free Package is Available |
Description | NL27WZU04 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 2 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.6 |
IO Max (mA) | 16 |
Package Type | TSOP-6 |
INVERTER, DUAL, 1 I/P, TSOP-6 | element14 |
Ic,logic Gate,dual Inverter,cmos,tsop,6Pin,plastic Rohs Compliant: Yes |Onsemi NL27WZU04DTT1G | Newark Electronics |
Inverter 2-Element CMOS 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NL27WZU04DTT1G?
Additional datasheets, footprints and schematics for NL27WZU04DTT1G are listed on our Part Details page. You can also find images and similar parts to NL27WZU04DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZU04DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZU04DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZU04DTT1G fall under?
The NL27WZU04DTT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL27WZU04DTT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZU04DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZU04DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZU04DTT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NL27WZU04DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZU04DTT1G often in real-time on the comparison pages.
What if I can't find stock of NL27WZU04DTT1G?
You can fill out our help required form which you can use to request a quote for NL27WZU04DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.