NL27WZ125USG Standard Logic by ON Semiconductor

Dual Buffer, 3-State Low Enable

Status: Unknown
Series: NL27WZ125
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The NL27WZ125 MiniGateâ„¢ is a high performance dual noninverting buffer operating from a 1.65 V to 5.5 V supply.

Prices starting from US$0.12


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.14
-
Buy Now
Logo for RS Americas RS Americas US$0.12
-
Buy Now
Logo for element14 element14 US$0.49
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Extremely High Speed: tPD 2.6 ns (typical) at VCC = 5 V
Designed for 1.65 V to 5.5 V VCC Operation
Over Voltage Tolerant Inputs and Outputs
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V
LVCMOS Compatible
24 mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current Substantially Reduces System Power Requirements
3-State OE Input is Active-Low
Replacement for NC7WZ125
Chip Complexity = 72 FETs
Pb-Free Package is Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Log Dual 3St Buffer Rohs Compliant: Yes |Onsemi NL27WZ125USG. | Newark Electronics
NL27WZ125USG, Dual Non-Inverting 3-State Buffer, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL27WZ125USG | RS Americas
IC, DUAL NONINVERTING BUFFER, SMD | element14
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin US T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL27WZ125USG?

Additional datasheets, footprints and schematics for NL27WZ125USG are listed on our Part Details page. You can also find images and similar parts to NL27WZ125USG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL27WZ125USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ125USG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL27WZ125USG fall under?

The NL27WZ125USG is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to NL27WZ125USG when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ125USG you can contact the distributor directly for product support, shipping queries etc.

Is the NL27WZ125USG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL27WZ125USG have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for NL27WZ125USG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL27WZ125USG often in real-time on the comparison pages.

What if I can't find stock of NL27WZ125USG?

You can fill out our help required form which you can use to request a quote for NL27WZ125USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay