Status: | Unknown |
---|---|
Series: | NL27WZ07 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,875
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0221
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.0477
|
-
|
Buy Now | |
Avnet Asia
from US$0.0330
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD 2.5 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Output Sink Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Chip Complexity: FET = 72; Equivalent Gate = 18 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Inverting Buffer, Sot-363-6 | Newark Electronics |
Buffer 2-CH Non-Inverting Open Drain-OUT 6-Pin SC-88 T/R | EBV Elektronik |
NL27WZ07 Series 5.5 V Open Drain SMT Dual Non-Inverting Buffer - SOT-353 | Future Electronics |
NL27WZ07DFT2G, Dual Non-Inverting Open Drain Buffer, 1.65 to 5.5 V, 6-Pin SC-88 | ON Semiconductor NL27WZ07DFT2G | RS Americas |
BUFFER, DUAL, OPEN DRAIN, 6SOT-363. | element14 |
Where can I find additional details, specifications and documents for a NL27WZ07DFT2G?
Additional datasheets, footprints and schematics for NL27WZ07DFT2G are listed on our Part Details page. You can also find images and similar parts to NL27WZ07DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZ07DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ07DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZ07DFT2G fall under?
The NL27WZ07DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL27WZ07DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ07DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZ07DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZ07DFT2G have stock available?
Authorised distributors including Newark Electronics, EBV Elektronik, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NL27WZ07DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZ07DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL27WZ07DFT2G?
You can fill out our help required form which you can use to request a quote for NL27WZ07DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.