Status: | Active |
---|---|
Series: | NL27WZ04 |
RoHS: | Compliant |
Prices starting from US$0.09
Extremely High Speed: tPD 2.0 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Replacement for NC7W04 |
Chip Complexity: FET = 72; Equivalent Gate = 18 |
Pb-Free Packages are Available |
Description | NL27WZ04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Output | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.6 |
IO Max (mA) | 32 |
Package Type | TSOP-6 |
IC, SM, LOGIC, INVERTER | element14 |
Dual Inverter, Tsop-6 | Newark Electronics |
Inverter 2-Element CMOS 6-Pin TSOP T/R | Avnet America |
NL27WZ04DTT1G Dual Inverter, 1.65 - 5.5 V TSOP, 6-Pin | ON Semiconductor NL27WZ04DTT1G | RS Americas |
Where can I find additional details, specifications and documents for a NL27WZ04DTT1G?
Additional datasheets, footprints and schematics for NL27WZ04DTT1G are listed on our Part Details page. You can also find images and similar parts to NL27WZ04DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZ04DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ04DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZ04DTT1G fall under?
The NL27WZ04DTT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL27WZ04DTT1G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ04DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZ04DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZ04DTT1G have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NL27WZ04DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZ04DTT1G often in real-time on the comparison pages.
What if I can't find stock of NL27WZ04DTT1G?
You can fill out our help required form which you can use to request a quote for NL27WZ04DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.