Status: | Unknown |
---|---|
Series: | NL17SZU04 |
RoHS: | Compliant |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0349
|
5,984
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,984
in stock
|
Buy Now | |
element14
from US$0.06
|
5,984
in stock
|
Buy Now | |
Future Electronics
from US$0.0338
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Tiny SOT-353 and SOT-553 Packages |
Source/Sink +/-16 mA at 4.5 V VCC |
Over-Voltage Tolerant Inputs and Outputs |
Pin For Pin with NC7SZU04P5X, TC7SZU04FU and TC7SZU04AFE |
Chip Complexity: FETs = 20 |
Designed for 1.65 V to 5.5 V VCC |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Inverter, Single, Sot-353-5 | Newark Electronics |
INVERTER, SINGLE, SOT-353-5 | element14 |
NL17SZU Series 5.5 V Surface Mount Single Unbuffered Inverter - SOT-353 | Future Electronics |
Inverter 1-Element CMOS 5-Pin SC-70 T/R | Avnet America |
NL17SZU04DFT2G Inverter, 1.65 - 5.5 V SC-88A, 5-Pin | ON Semiconductor NL17SZU04DFT2G | RS Americas |
Where can I find additional details, specifications and documents for a NL17SZU04DFT2G?
Additional datasheets, footprints and schematics for NL17SZU04DFT2G are listed on our Part Details page. You can also find images and similar parts to NL17SZU04DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZU04DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZU04DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZU04DFT2G fall under?
The NL17SZU04DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL17SZU04DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZU04DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZU04DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZU04DFT2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NL17SZU04DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZU04DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL17SZU04DFT2G?
You can fill out our help required form which you can use to request a quote for NL17SZU04DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.