Status: | Unknown |
---|---|
Series: | NL17SZ86 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0346
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0221
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.0375
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD 2.4 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability with 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Replacement for NC7SZ86 |
Pb-Free Package is Available |
Compliance | Pb-free Halide free |
---|
NL17SZ86 Series 3.3 V 2 Input Exclusive OR Gate Surface Mount - SC-70-5 | Future Electronics |
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America |
Logic Function:Xor (Exclusive Or) | Newark Electronics |
NL17SZ86DFT2G, 2-Input XOR Logic Gate, 1.65 - 5.5 V, 5-Pin SC-88A | ON Semiconductor NL17SZ86DFT2G | RS Americas |
XOR GATE, SINGLE, 2 I/P, SOT-353 | element14 |
Where can I find additional details, specifications and documents for a NL17SZ86DFT2G?
Additional datasheets, footprints and schematics for NL17SZ86DFT2G are listed on our Part Details page. You can also find images and similar parts to NL17SZ86DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ86DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ86DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ86DFT2G fall under?
The NL17SZ86DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ86DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ86DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ86DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ86DFT2G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NL17SZ86DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ86DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL17SZ86DFT2G?
You can fill out our help required form which you can use to request a quote for NL17SZ86DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.