NL17SZ07XV5T2G Standard Logic by ON Semiconductor

Single Non-Inverting Buffer, Open Drain

Status: Unknown
Series: NL17SZ07
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NL17SZ07 is a high performance single non-inverting buffer, operating from 1.65-5.5 V, available in either the very popular SC70/SC88a/SOT-353 package or the tiny 1.6 X 1.6 X .6 mm SOT553 package.

Where to Buy

Prices starting from US$0.0290

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0290
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0325
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0291
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Extremely High Speed: tPD 2.5 ns (typical) at VCC = 5 V
Designed for 1.65 V to 5.5 V VCC Operation, CMOS compatible
Over Voltage Tolerant Inputs, Vin may be between 0 and 7V for VCC between 0.5 and 5.5V
TTL Compatible - Interface Capability with 5 V TTL Logic with VCC = 3 V
24 mA Output Sink Capability, pull up may be between 0 and 7V
Near Zero Static Supply Current Substantially Reduces System Power Requirements
Chip Complexity: FET = <100
Tiny SOT-353 and SOT-553 Packages
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Ic,buffer/Driver,single,1-Bit,cmos,fp,6Pin,plastic |Onsemi NL17SZ07XV5T2G | Newark Electronics
Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-553 T/R | Avnet America
NL17SZ07XV5T2G, LOG NON-INVERT BUFFER TR | ON Semiconductor NL17SZ07XV5T2G | RS Americas
BUFFER, NON INVERTING, SINGLE, SOT-353-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL17SZ07XV5T2G?

Additional datasheets, footprints and schematics for NL17SZ07XV5T2G are listed on our Part Details page. You can also find images and similar parts to NL17SZ07XV5T2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL17SZ07XV5T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ07XV5T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL17SZ07XV5T2G fall under?

The NL17SZ07XV5T2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to NL17SZ07XV5T2G when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ07XV5T2G you can contact the distributor directly for product support, shipping queries etc.

Is the NL17SZ07XV5T2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL17SZ07XV5T2G have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for NL17SZ07XV5T2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL17SZ07XV5T2G often in real-time on the comparison pages.

What if I can't find stock of NL17SZ07XV5T2G?

You can fill out our help required form which you can use to request a quote for NL17SZ07XV5T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay