Status: | Active |
---|---|
Series: | NL17SZ00 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0310
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0221
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0350
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0385
|
6,324
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Tiny SOT-353 and SOT553 Packages |
2.7 ns TPD at 5 Volts (typ) |
Source/Sink 24 mA at 3.0 Volts |
Over-Voltage Tolerant Inputs |
Pin For Pin with NC7SZ00P5X, TC7SZ00FU, and TC7SZ00AFE |
Chip Complexity: FETs = <100 |
Designed for 1.65 V to 5.5 V VCC |
Pb-Free Packages are Available |
Description | NL17SZ00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 1 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2.4 |
IO Max (mA) | 24 |
Package Type | SC-88A / SC-70-5 |
NL17SZ Series 3.25 V Surface Mount Single 2-Input NAND Gate - SOT-353 | Future Electronics |
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America |
Logic Function:Nand Gate | Newark Electronics |
NL17SZ00DFT2G, 2-Input NAND Logic Gate, 1.65 - 5.5 V, 5-Pin SOT-353 | ON Semiconductor NL17SZ00DFT2G | RS Americas |
Where can I find additional details, specifications and documents for a NL17SZ00DFT2G?
Additional datasheets, footprints and schematics for NL17SZ00DFT2G are listed on our Part Details page. You can also find images and similar parts to NL17SZ00DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ00DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ00DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ00DFT2G fall under?
The NL17SZ00DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ00DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ00DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ00DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ00DFT2G have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Avnet Asia and Chip One Stop have stock available or on a lead time for NL17SZ00DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ00DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL17SZ00DFT2G?
You can fill out our help required form which you can use to request a quote for NL17SZ00DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.