Status: | Active |
---|---|
Series: | NL17SV08 |
RoHS: | Compliant |
Prices starting from US$0.0395
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.0492
|
84,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0453
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0395
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD = 1.0 ns (Typ) at VCC = 3.3 V |
Designed for 1.0 to 3.3 V Operation |
Overvoltage Tolerance (OVT*) Input/Outputs Permits Logic Translation |
Balanced ± 24 mA Output Drive @ 3.3 Volts |
Near Zero Static Supply Current |
Ultra-Tiny SOT-553 5 Pin Package, Only 1.6 x 1.6 mm Footprint, 1/3 the Footprint Area of a SOT-23 |
All Devices in Package SOT-553 are Inherently Pb-Free |
Applications |
---|
Cellular |
PDA |
End Products |
---|
Digital Camera |
Digital Video |
Description | NL17SV08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 1 |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOT-553 |
Ultra Low Voltage 2 Input Rohs Compliant: Yes |Onsemi NL17SV08XV5T2G | Newark Electronics |
AND Gate 1-Element 2-IN CMOS 5-Pin SOT-553 T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
AND GATE, SINGLE, 2 I/P, SOT-553-5 | element14 |
Where can I find additional details, specifications and documents for a NL17SV08XV5T2G?
Additional datasheets, footprints and schematics for NL17SV08XV5T2G are listed on our Part Details page. You can also find images and similar parts to NL17SV08XV5T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SV08XV5T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SV08XV5T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SV08XV5T2G fall under?
The NL17SV08XV5T2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL17SV08XV5T2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SV08XV5T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SV08XV5T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SV08XV5T2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Future Electronics and element14 have stock available or on a lead time for NL17SV08XV5T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SV08XV5T2G often in real-time on the comparison pages.
What if I can't find stock of NL17SV08XV5T2G?
You can fill out our help required form which you can use to request a quote for NL17SV08XV5T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.