Status: | Active |
---|---|
Series: | NJW21194 |
RoHS: | Compliant |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
No stock
|
Buy Now | |
Future Electronics
from US$2.10
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.83
|
37
in stock
|
Buy Now | |
Avnet Silica
-
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
Avnet Asia
from US$1.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Exceptional safe operating area |
Benefits |
---|
Reliable performance at higher powers |
Applications |
---|
High-fidelity consumer audio products |
End Products |
---|
Professional audio amplifiers |
Description | NJW21194, PNP |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 16 |
VCEO Min (V) | 250 |
VCBO (V) | 400 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2.2 |
hFE Min | 20 |
hFE Max | 70 |
fT Min (MHz) | 4 |
PTM Max (W) | 200 |
Package Type | TO-3P-3 |
NJW Series 250 V 16 A Flange Mount PNP Silicon Power Transistor - TO-3P | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 250V 16A 3-Pin(3+Tab) TO-3P Rail | Avnet Silica |
Audio Transistor, Pnp, -250V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 250V, TO-3P-3 | Farnell |
Where can I find additional details, specifications and documents for a NJW21193G?
Additional datasheets, footprints and schematics for NJW21193G are listed on our Part Details page. You can also find images and similar parts to NJW21193G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJW21193G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJW21193G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJW21193G fall under?
The NJW21193G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJW21193G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJW21193G you can contact the distributor directly for product support, shipping queries etc.
Is the NJW21193G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJW21193G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for NJW21193G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJW21193G often in real-time on the comparison pages.
What if I can't find stock of NJW21193G?
You can fill out our help required form which you can use to request a quote for NJW21193G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.