Status: | Active |
---|---|
Series: | NJW1302 |
RoHS: | Compliant |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
1,080
in stock
|
Buy Now | |
element14
from US$2.01
|
1,080
in stock
|
Buy Now | |
Farnell
from US$1.94
|
1,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.37
|
19
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
Avnet Asia
from US$1.90
|
-
|
Buy Now | |
Distrelec
from US$4.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Exceptional Safe Operating Area |
NPN/PNP Gain Matching within 10% from 50mA to 5A |
Excellent Gain Linearity |
High VCEO of 250 V |
High frequency |
Benefits |
---|
Reliable performance at higher powers |
Symmetrical characteristics in complementary configurations |
Accurate reproduction of input signal |
Greater dynamic range |
High amplifier bandwidth |
Applications |
---|
High-fidelity consumer audio products |
A/V receivers |
Consumer audio components |
End Products |
---|
Professional audio amplifiers |
Aftermarket automotive amplifiers |
Description | NJW1302, PNP |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 250 |
hFE Min | 75 |
hFE Max | 150 |
PTM Max (W) | 200 |
fT Min (MHz) | 30 |
Package Type | TO-3P-3 |
Transistor, Bipol, Pnp, 250V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 250V | element14 |
NJW1302G, BIP TO-3P PNP 250V TRANS | RS |
Transistor: PNP | Transfer Multisort Elektronik |
NJW Series 250 V 15 A Complementary PNP Silicon Power Transistor - TO-3P | Future Electronics |
Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail | Avnet America |
ON Semi NJW1302G PNP Bipolar Transistor, 15 A, 250 V, 3-Pin TO-3P | ON Semiconductor NJW1302G | RS Americas |
onsemi Power Transistor, PNP, 250V, TO-3P | Distrelec |
Where can I find additional details, specifications and documents for a NJW1302G?
Additional datasheets, footprints and schematics for NJW1302G are listed on our Part Details page. You can also find images and similar parts to NJW1302G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJW1302G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJW1302G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJW1302G fall under?
The NJW1302G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJW1302G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJW1302G you can contact the distributor directly for product support, shipping queries etc.
Is the NJW1302G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJW1302G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for NJW1302G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJW1302G often in real-time on the comparison pages.
What if I can't find stock of NJW1302G?
You can fill out our help required form which you can use to request a quote for NJW1302G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.