Status: | Active |
---|---|
Series: | NJW0302 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
252
in stock
|
Buy Now | |
element14
from US$1.54
|
635
in stock
|
Buy Now | |
Farnell
from US$1.46
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
274
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$1.43
|
-
|
Buy Now | |
Distrelec
from US$1.81
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Exceptional Safe Operating Area |
NPN/PNP Gain Matching within 10% from 50mA to 3A |
Excellent Gain Linearity |
High VCE |
High frequency |
Benefits |
---|
Reliable performance at higher powers |
Symmetrical characteristics in complementary configurations |
Accurate reproduction of input signal |
Greater dynamic range |
High amplifier bandwidth |
Applications |
---|
High-fidelity consumer audio products |
Consumer audio components |
End Products |
---|
Professional audio amplifiers |
Aftermarket automotive amplifiers |
Description | NJW0302, PNP |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 15 |
VCEO Min (V) | 250 |
VCBO (V) | 250 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 1.2 |
hFE Min | 75 |
hFE Max | 150 |
fT Min (MHz) | 30 |
PTM Max (W) | 150 |
Package Type | TO-3P-3 |
TRANSISTOR, PNP, 250V, 15A, TO3P | element14 |
Bipolar Transistor, Pnp, -250V | Newark Electronics |
PNP Power Transistor 250V 15A 150W TO-3P | RS |
Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail | EBV Elektronik |
NJW Series 250 V 15 A Complementary PNP Power Transistor - TO-3P | Future Electronics |
onsemi Power Transistor, PNP, 250V, TO-3P | Distrelec |
Where can I find additional details, specifications and documents for a NJW0302G?
Additional datasheets, footprints and schematics for NJW0302G are listed on our Part Details page. You can also find images and similar parts to NJW0302G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJW0302G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJW0302G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJW0302G fall under?
The NJW0302G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJW0302G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJW0302G you can contact the distributor directly for product support, shipping queries etc.
Is the NJW0302G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJW0302G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and EBV Elektronik have stock available or on a lead time for NJW0302G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJW0302G often in real-time on the comparison pages.
What if I can't find stock of NJW0302G?
You can fill out our help required form which you can use to request a quote for NJW0302G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.