NJVMJD45H11T4G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

8 A, 80 V PNP Power Bipolar Junction Transistor

Status: Active
Series: MJD45H11
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Power Bipolar Junction Transistor is designed for general purpose power and switching output or driver stages in applications such as switching regulators, converters and power amplifiers.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
428
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.39
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
428
in stock
Buy Now
Logo for element14
element14
from US$0.52
418
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Complementary Pairs Simplifies Designs
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix)
Straight Lead Version in Plastic Sleeves ("-1" Suffix)
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix)
Electrically Similar to Popular D44H/D45H Series
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes
Fast Switching Speeds
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are Pb-Free and are RoHS Compliant
Benefits
Ideal for output stage of audio amplifier
Applications
Audio amplification
End Products
Audio Amplifiers

Specifications

Description MJD45H11
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Polarity PNP
Type General Purpose
VCE(sat) Max (V) 1
IC Cont. (A) 8
VCEO Min (V) 80
VCBO (V) -
VEBO (V) 5
VBE(sat) (V) 1.5
VBE(on) (V) -
hFE Min 60
hFE Max -
fT Min (MHz) -
PTM Max (W) 20
Package Type DPAK-3

Alternative Descriptions

BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell
MJD45H11 Series 80 V 8 A PNP Surface Mount Silicon Transistor - TO-252-3 | Future Electronics
Transistor, Aec-Q101, Pnp, -80V, To-252 | Newark Electronics
TRANSISTOR, AEC-Q101, PNP, -80V, TO-252 | element14
Trans GP BJT NPN 80V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NJVMJD45H11T4G?

Additional datasheets, footprints and schematics for NJVMJD45H11T4G are listed on our Part Details page. You can also find images and similar parts to NJVMJD45H11T4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NJVMJD45H11T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJVMJD45H11T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NJVMJD45H11T4G fall under?

The NJVMJD45H11T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to NJVMJD45H11T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NJVMJD45H11T4G you can contact the distributor directly for product support, shipping queries etc.

Is the NJVMJD45H11T4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NJVMJD45H11T4G have stock available?

Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NJVMJD45H11T4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NJVMJD45H11T4G often in real-time on the comparison pages.

What if I can't find stock of NJVMJD45H11T4G?

You can fill out our help required form which you can use to request a quote for NJVMJD45H11T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay