Status: | Active |
---|---|
Series: | MJD32C |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,471
in stock
|
Buy Now | |
element14
from US$0.31
|
6,471
in stock
|
Buy Now | |
Farnell
from US$0.29
|
6,471
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4G" Suffix) |
Electrically Similar to Popular TIP31 and TIP32 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | MJD32C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
MJD Series 100 V 3 A Tab Mount PNP Complementary Power Transistor - TO-252 | Future Electronics |
Transistor, Aec-Q101, Pnp, 100V, To-252 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, 100V, TO-252 | element14 |
NJVMJD32CT4G, BIP DPAK PNP 3A 100V TR | RS |
Trans GP BJT PNP 100V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi NJVMJD32CT4G PNP Bipolar Transistor, 3 A, 100 V, 3-Pin DPAK | ON Semiconductor NJVMJD32CT4G | RS Americas |
Where can I find additional details, specifications and documents for a NJVMJD32CT4G?
Additional datasheets, footprints and schematics for NJVMJD32CT4G are listed on our Part Details page. You can also find images and similar parts to NJVMJD32CT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJVMJD32CT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJVMJD32CT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJVMJD32CT4G fall under?
The NJVMJD32CT4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJVMJD32CT4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJVMJD32CT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NJVMJD32CT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJVMJD32CT4G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NJVMJD32CT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJVMJD32CT4G often in real-time on the comparison pages.
What if I can't find stock of NJVMJD32CT4G?
You can fill out our help required form which you can use to request a quote for NJVMJD32CT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.