Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 15W |
DC Collector Current | 3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -65°C |
TRANSISTOR, NPN, 100V, 3A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a NJVMJD31CT4G-VF01?
Additional datasheets, footprints and schematics for NJVMJD31CT4G-VF01 are listed on our Part Details page. You can also find images and similar parts to NJVMJD31CT4G-VF01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJVMJD31CT4G-VF01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJVMJD31CT4G-VF01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJVMJD31CT4G-VF01 fall under?
The NJVMJD31CT4G-VF01 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJVMJD31CT4G-VF01 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJVMJD31CT4G-VF01 you can contact the distributor directly for product support, shipping queries etc.
Is the NJVMJD31CT4G-VF01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NJVMJD31CT4G-VF01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NJVMJD31CT4G-VF01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJVMJD31CT4G-VF01 often in real-time on the comparison pages.
What if I can't find stock of NJVMJD31CT4G-VF01?
You can fill out our help required form which you can use to request a quote for NJVMJD31CT4G-VF01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.