Status: | Active |
---|---|
Series: | MJB44H11 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Farnell
from US$0.68
|
73,342
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MJB44H11 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | D2PAK-3 / TO-263-2 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
NPN Power Transistor 80V 10A 50W D2PAK | RS |
Bipolar Power Transistor, Npn, 10 A, 80 V, 50 Watt/Reel Rohs Compliant: Yes |Onsemi NJVMJB44H11T4G | Newark Electronics |
NJVMJB Series NPN 50 W 80 V 10 A Surface Mount Power Transistor - TO-263-3 | Future Electronics |
Trans GP BJT NPN 80V 10A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
TRANSISTOR, AEC-Q101, NPN, 80V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a NJVMJB44H11T4G?
Additional datasheets, footprints and schematics for NJVMJB44H11T4G are listed on our Part Details page. You can also find images and similar parts to NJVMJB44H11T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJVMJB44H11T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJVMJB44H11T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJVMJB44H11T4G fall under?
The NJVMJB44H11T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJVMJB44H11T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJVMJB44H11T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NJVMJB44H11T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJVMJB44H11T4G have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NJVMJB44H11T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJVMJB44H11T4G often in real-time on the comparison pages.
What if I can't find stock of NJVMJB44H11T4G?
You can fill out our help required form which you can use to request a quote for NJVMJB44H11T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.