Status: | Active |
---|---|
Series: | NJT4031N |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,525
in stock
|
Buy Now | |
element14
from US$0.18
|
3,525
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage |
High DC Current Gain |
High Current-Gain Bandwidth Product |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Minimized power loss |
Very low current requirements |
Ideal for high frequency designs |
Applications |
---|
Voltage regulation |
Switching regulator |
Battery chargers |
Computing products |
End Products |
---|
Power management for portable devices |
Inductive load driver |
Portable devices |
Description | NJT4031N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 1 |
hFE Min | 200 |
hFE Max | 500 |
fT Min (MHz) | 215 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4D |
Transistor, Aec-Q101, Npn, 40V, Sot-223 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-223 | element14 |
NPN 40V LO SAT SOT223 BP - Tape and Reel | Future Electronics |
Trans GP BJT NPN 40V 3A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NJV4031NT1G?
Additional datasheets, footprints and schematics for NJV4031NT1G are listed on our Part Details page. You can also find images and similar parts to NJV4031NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJV4031NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJV4031NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJV4031NT1G fall under?
The NJV4031NT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJV4031NT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJV4031NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NJV4031NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJV4031NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NJV4031NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJV4031NT1G often in real-time on the comparison pages.
What if I can't find stock of NJV4031NT1G?
You can fill out our help required form which you can use to request a quote for NJV4031NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.