Status: | Active |
---|---|
Series: | NJT4030P |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Farnell
from US$0.20
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,995
in stock
|
Buy Now | |
element14
from US$0.17
|
1,995
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage |
High DC Current Gain |
High Current-Gain Bandwidth Product |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Minimized power loss |
Very low current requirements |
Ideal for high frequency designs |
Applications |
---|
Voltage regulation |
Switching regulator |
Battery chargers |
Computing products |
End Products |
---|
Power management for portable devices |
Inductive load driver |
Portable devices |
Description | NJT4030P |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 1 |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4D |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Aec-Q101, Pnp, -40V, Sot-223 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-223 | element14 |
ON Semiconductor, NJV4030PT1G | RS |
PNP SOT223 BIP POWER TRAN | Future Electronics |
Trans GP BJT PNP 40V 3A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NJV4030PT1G?
Additional datasheets, footprints and schematics for NJV4030PT1G are listed on our Part Details page. You can also find images and similar parts to NJV4030PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJV4030PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJV4030PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJV4030PT1G fall under?
The NJV4030PT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJV4030PT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJV4030PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NJV4030PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJV4030PT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for NJV4030PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJV4030PT1G often in real-time on the comparison pages.
What if I can't find stock of NJV4030PT1G?
You can fill out our help required form which you can use to request a quote for NJV4030PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.