Status: | Active |
---|---|
Series: | NJL3281D |
RoHS: | Compliant |
Prices starting from US$3.68
Thermally matched bias diode to eliminate thermal runaway |
Instant thermal bias tracking for superior sound quality |
Absolute Thermal Integrity |
High safe operating area |
Pb-Free Packages are Available |
Applications |
---|
High-fidelity consumer audio products |
End Products |
---|
Professional audio amplifiers |
Description | NJL3281D |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 260 |
hFE Min | 75 |
hFE Max | 150 |
PTM Max (W) | 200 |
fT Min (MHz) | 30 |
Package Type | TO-264-5 |
PPD NPN BIPPWR THERM TRAK | RS |
Ppd Npn Bippwr Therm Trak Rohs Compliant: Yes |Onsemi NJL3281DG | Newark Electronics |
NJL Series 260 V 15 A NPN Complementary ThermalTrakÔ Transistor - TO-264-5 | Future Electronics |
Trans GP BJT NPN 260V 15A 5-Pin(5+Tab) TO-264 Rail | Avnet America |
TRANSISTOR, BIPOL, NPN, 250V, TO-264-5 | element14 |
Where can I find additional details, specifications and documents for a NJL3281DG?
Additional datasheets, footprints and schematics for NJL3281DG are listed on our Part Details page. You can also find images and similar parts to NJL3281DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJL3281DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJL3281DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJL3281DG fall under?
The NJL3281DG is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJL3281DG when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJL3281DG you can contact the distributor directly for product support, shipping queries etc.
Is the NJL3281DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJL3281DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NJL3281DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJL3281DG often in real-time on the comparison pages.
What if I can't find stock of NJL3281DG?
You can fill out our help required form which you can use to request a quote for NJL3281DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.