Status: | Active |
---|---|
Series: | NJL1302D |
RoHS: | Compliant |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.99
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
456
in stock
|
Buy Now | |
element14
from US$3.25
|
456
in stock
|
Buy Now | |
Farnell
from US$2.97
|
456
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Thermally matched bias diode to eliminate thermal runaway |
Instant thermal bias tracking for superior sound quality |
Absolute Thermal Integrity |
High safe operating area |
Pb-Free Packages are Available |
Applications |
---|
High-fidelity consumer audio products |
End Products |
---|
Professional audio amplifiers |
Description | NJL1302D |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 260 |
hFE Min | 75 |
hFE Max | 150 |
PTM Max (W) | 200 |
fT Min (MHz) | 30 |
Package Type | TO-264-5 |
Transistor, Pnp, -260V, -15A, To-264 | Newark Electronics |
TRANSISTOR, PNP, -260V, -15A, TO-264 | element14 |
PPD PNPBIP PWR THERM TRAK | RS |
NJL Series 260 V 15 A PNP Complementary ThermalTrakÔ Transistor - TO-264-5 | Future Electronics |
Trans GP BJT PNP 260V 15A 5-Pin(5+Tab) TO-264 Rail | Avnet America |
Where can I find additional details, specifications and documents for a NJL1302DG?
Additional datasheets, footprints and schematics for NJL1302DG are listed on our Part Details page. You can also find images and similar parts to NJL1302DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJL1302DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJL1302DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJL1302DG fall under?
The NJL1302DG is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJL1302DG when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJL1302DG you can contact the distributor directly for product support, shipping queries etc.
Is the NJL1302DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJL1302DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NJL1302DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJL1302DG often in real-time on the comparison pages.
What if I can't find stock of NJL1302DG?
You can fill out our help required form which you can use to request a quote for NJL1302DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.