NIV1161MTTAG ESD Protection Diodes by ON Semiconductor

Low Capacitance ESD Protection with short−to−battery blocking for Automotive High Speed Data Lines

Status: Active
Series: NIV1161
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NIS/NIV1161 is designed to protect high speed data lines from ESD as well as short to vehicle battery situations. The ultra−low capacitance and low ESD clamping voltage make this device an ideal solution for protecting voltage sensitive high speed data lines while the low RDS(on) FET limits distortion on the signal lines. The flow−through style package allows for easy PCB layout and matched trace lengths necessary to maintain consistent impedance between high speed differential lines such as USB and LVDS protocols.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.46
15,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
1,229
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
60,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low Capacitance (0.65 pF Typical, I/O to GND)
Diode Capacitance Matching Between I/O’s: 1% Typical
Optimized Layout
Protection for the Following IEC Standards: IEC 61000−4−2 (Level 4)
Low ESD Clamping Voltage
Short-to-Battery Blocking
NIV1161MTWTAG Wettable Flank Package
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant
NIV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Benefits
Preserves Signal Integrity
Signal Integrity Matching Between I/Os
Excellent High Speed Signal Integrity
High System Level EMC Survivability
High System Level EMC Survivability
USB Automotive Compliance
Enables optimal Automated Optical Inspection (AOI)
Applications
Automotive High Speed Signal Pairs
LVDS
Automotive Clusters
End Products
USB 2.0
Automotive Infotainment

Specifications

Description NIV1161, AEC-Q101.revD Qualified
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Interface USB 2.0
Number of Lines 2
Direction Unidirectional
C Max (pF) 0.65
V(BR) Min (V) 16.5
VRWM Max (V) 16
IR Max (µA) 1
PPK Max (W) -
Package Type WDFN-6

Alternative Descriptions

ESD Suppressor TVS ±15KV 8-Pin WDFN T/R | Avnet Asia
NIV1161 Series 16.5 V 0.65 pF SMT Low Capacitance ESD Protection - WDFN-6 | Future Electronics
ESD Suppressor TVS �15KV 8-Pin WDFN T/R | Avnet Silica
Wdfn6L Esd Protection With Automotive Short-To-Battery Blocking/Reel |Onsemi NIV1161MTTAG | Newark Electronics
DIODE, ESD PROTECTION, WDFN-6 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NIV1161MTTAG?

Additional datasheets, footprints and schematics for NIV1161MTTAG are listed on our Part Details page. You can also find images and similar parts to NIV1161MTTAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NIV1161MTTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIV1161MTTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NIV1161MTTAG fall under?

The NIV1161MTTAG is listed under Discrete & Power Modules > ESD Protection Diodes.

Can I view similar or alternative parts?

You can view similar parts to NIV1161MTTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NIV1161MTTAG you can contact the distributor directly for product support, shipping queries etc.

Is the NIV1161MTTAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NIV1161MTTAG have stock available?

Authorised distributors including Avnet Asia, Chip One Stop, Future Electronics, Avnet Silica and Newark Electronics have stock available or on a lead time for NIV1161MTTAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NIV1161MTTAG often in real-time on the comparison pages.

What if I can't find stock of NIV1161MTTAG?

You can fill out our help required form which you can use to request a quote for NIV1161MTTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay