Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
Farnell
from US$0.52
|
233,350
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.49
|
3,000
in stock
|
Buy Now | |
element14
from US$0.52
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Controller Applications | Mother Board Hard Drive Fan Drive |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 18V |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ELECTRONIC FUSE, 3.1V TO 18V, DFN-10 | Farnell |
Hot Swap Controller 1-CH 18V 10-Pin DFN EP T/R | Avnet America |
Hot-Swap Controller, 5V, Dfn-10 | Newark Electronics |
NIS5135 Series 5 V 3.6 A Time Delay Electronic Resettable Fuse - DFN-10 | Future Electronics |
Where can I find additional details, specifications and documents for a NIS5135MN1TXG?
Additional datasheets, footprints and schematics for NIS5135MN1TXG are listed on our Part Details page. You can also find images and similar parts to NIS5135MN1TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIS5135MN1TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIS5135MN1TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIS5135MN1TXG fall under?
The NIS5135MN1TXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NIS5135MN1TXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIS5135MN1TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NIS5135MN1TXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NIS5135MN1TXG have stock available?
Authorised distributors including Farnell, Avnet America, Avnet Asia, element14 and Newark Electronics have stock available or on a lead time for NIS5135MN1TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIS5135MN1TXG often in real-time on the comparison pages.
What if I can't find stock of NIS5135MN1TXG?
You can fill out our help required form which you can use to request a quote for NIS5135MN1TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.