Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,210
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Function | Electronic Fuse |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Electronic Fuse 10-Pin DFN EP T/R | Avnet America |
NIS5132MN2TXG, 12V ELECTRONIC FUSE | RS |
12 V Electronic Fuse/Reel |Onsemi NIS5132MN2TXG | Newark Electronics |
NIS5132 Series 18 V 3.6 A Surface Mount High-Side Electronic Fuse - DFN-10 | Future Electronics |
NIS5132MN2TXG, Power Factor Controller, 1 MHz, -0.6 - 25 V, 10-Pin DFN | ON Semiconductor NIS5132MN2TXG | RS Americas |
ELECTRONIC FUSE, 12V, DFN-10 | element14 |
Where can I find additional details, specifications and documents for a NIS5132MN2TXG?
Additional datasheets, footprints and schematics for NIS5132MN2TXG are listed on our Part Details page. You can also find images and similar parts to NIS5132MN2TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIS5132MN2TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIS5132MN2TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIS5132MN2TXG fall under?
The NIS5132MN2TXG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NIS5132MN2TXG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIS5132MN2TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NIS5132MN2TXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NIS5132MN2TXG have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for NIS5132MN2TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIS5132MN2TXG often in real-time on the comparison pages.
What if I can't find stock of NIS5132MN2TXG?
You can fill out our help required form which you can use to request a quote for NIS5132MN2TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.