Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 33A |
Drain Source Voltage Vds | 42V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 64W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Avalanche Single Pulse Energy Eas | 1215mJ |
Current Id Max | 33A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | 1(G) 2(D) 3(S) |
Shutdown Temperature | 175°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 42V |
Voltage Vgs Max | 14VDC |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2V |
Voltage Vgs th Min | 1V |
SMART MOSFET, N, 42V, 64W, D-PAK | element14 |
Where can I find additional details, specifications and documents for a NID5001NT4G?
Additional datasheets, footprints and schematics for NID5001NT4G are listed on our Part Details page. You can also find images and similar parts to NID5001NT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NID5001NT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NID5001NT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NID5001NT4G fall under?
The NID5001NT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NID5001NT4G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NID5001NT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NID5001NT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NID5001NT4G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NID5001NT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NID5001NT4G often in real-time on the comparison pages.
What if I can't find stock of NID5001NT4G?
You can fill out our help required form which you can use to request a quote for NID5001NT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.